QTC METRIC GEARS Metal Spur Gears (metric) KSS3-52

Description
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS3-52 is a metal spur gear with a module of 3 and 52 teeth, made from S45C mild steel. It features a plain bore and is designed to meet JIS grade N8 precision standards. The gear has a pressure angle of 20° and standard full depth teeth. The tooth hardness is less than 194HB, ensuring adequate durability for various applications. The allowable torque for this gear is specified, making it suitable for projects requiring reliable performance. This product is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Datasheet Summary
Powered by GS/AI

The KSS3-52 is a metal spur gear with a module of 3 and 52 teeth, made from S45C mild steel. It features a plain bore and is designed to meet JIS grade N8 precision standards. The gear has a pressure angle of 20° and standard full depth teeth. The tooth hardness is less than 194HB, ensuring adequate durability for various applications. The allowable torque for this gear is specified, making it suitable for projects requiring reliable performance. This product is part of a series that may require a lead time for orders, particularly for quantities exceeding 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-52 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-52
Metal Spur Gears (metric) KSS3-52
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore

Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore - KSS3-52 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore
KSS3-52
Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore KSS3-52
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-52 KSS3-52
Product Name Metal Spur Gears (metric) Module 3, 52 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 52 52
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
KHK NSU1.5-90J25, Module 1.5, 90 Tooth, Nylon Spur Gears with Steel Core - nsu1-5-90j25 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 90
Design Metric
View Details
24 D.P., 128 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24128 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 128
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details