KSS3-50J35 is a module 3, 35-tooth steel spur gear with a finished bore of 35 mm, keyway according to JIS B1301 (Js 9 tolerance), and an M10 tapped hole. The gear is made from S45C steel, has a 20° pressure angle, and is manufactured to JIS grade N8 precision (JIS B1702-1:1998). The tooth hardness is less than 194 HB, and the nominal backlash is 0.20~0.44 mm. The product has a die-forged finish and includes a set screw. The shaft hole diameter is 35 mm, tooth width is 15 mm, and face width is 80 mm. The allowable torque is 3.53 N·m under assumed usage conditions. Secondary operations that narrow tooth width are cautioned against as they affect precision and strength.
Module 3, 50 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-50J35 | KSS3-50J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |