KSS3-50J32 is a steel spur gear with 32 teeth, module 3, and a 10 mm keyway with M8 bore, designed for use in metric gear systems. It is made of S45C steel with a hardness under 194HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The gear has a bore diameter of 32 mm, a width of 7.5 mm, and an overall outside diameter of 106 mm. Backlash is specified as 0.20 to 0.44 mm. Keyways conform to JIS B1301 standards with Js9 tolerance. The product is available as an on-request item with a lead time of five working days and a maximum order quantity of 20 units per request.
Module 3, 50 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-50J32 | KSS3-50J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 50 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |