KSS3-48J35 is a steel spur gear in the KSS3 series with 35 teeth, a module of 3, and a 14 mm bore with an 8 mm keyway, designed for metric applications. It has a 20° pressure angle, full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998). Its pitch diameter is 105 mm, face width is 15 mm, and it has a maximum allowable torque of 3.60 N·m under specified conditions. Backlash is rated between 0.20 mm and 0.44 mm. The gear is machined to JIS B1301 Js9 tolerance for the keyway and is not black oxide coated due to secondary operations.
Module 3, 48 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-48J35 | KSS3-48J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |