KSS3-48J25 is a steel spur gear in the KSS3 series, with a module of 3, 25 teeth, and a 8 mm wide keyway of 3.3 mm depth. It is made of S45C steel with a hardness of less than 194 HB, has a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. The gear has a pitch diameter of 75 mm, an outside diameter of 81 mm, and an overall width of 45 mm. The allowable torque is 4.23 N·m under specified conditions, and the backlash is listed as 0.20 to 0.44 mm. The bore is not specified as finished but is designed for keyway attachment with a standard JIS B1301 Js9 tolerance keyway.
Module 3, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-48J25 | KSS3-48J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 48 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |