KSS3-46J32 is a module 3 steel spur gear with 32 teeth, a finished bore of 10 mm × 3.3 mm, and a JIS grade N8 precision rating per JIS B1702-1:1998. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 96 mm, an outside diameter of 102 mm, a face width of 30 mm, and a total thickness of 15 mm. The theoretical backlash range is 0.20-0.44 mm. Recommended maximum torque is 3.81 N·m under assumed usage conditions. A set screw is included for the tapped hole. Keyway dimensions conform to JIS B1301 Js9 tolerance.
Module 3, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-46J32 | KSS3-46J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 46 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |