KSS3-46J30 is a steel spur gear in the KSS Series with 30 teeth, module 3, and a 20° pressure angle, made from S45C material with JIS grade N8 precision (JIS B1702-1:1998). It has an 8 x 3.3 mm keyway, 46 mm pitch diameter, 50.9 mm outer diameter, and 15 mm face width. The theoretical backlash is 0.20~0.44 mm, and the allowable torque is 3.84 N·m under assumed conditions. Keyways conform to JIS B1301, Js 9 tolerance. The gear has a 30 mm finished bore and no heat treatment. Maximum tooth hardness is less than 194 HB. This is an available-on-request
Module 3, 46 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-46J30 | KSS3-46J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 46 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |