KSS3-46 is a module 3, 46-tooth steel spur gear with a 20° pressure angle and standard full-depth teeth, made from S45C material with a tooth hardness of less than 194HB and JIS grade N8 precision (JIS B1702-1: 1998). It has a bore diameter of 14 mm with an M10×7.5 threaded hole, an overall width of 15 mm, and a pitch diameter of 138 mm. The gear has a backlash range of 0.20-0.44 mm and an allowable torque of 3.94 N·m under assumed usage conditions. A set screw is included with the threaded bore.
Module 3, 46 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-46 | KSS3-46 |
| Product Name | Metal Spur Gears (metric) | Module 3, 46 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 46 | 46 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |