KSS3-45J40 is a steel spur gear in the KSS3 series with 40 teeth, a 12 mm bore, and a keyway size of 12 x 3.3 mm, manufactured from S45C steel with JIS grade N8 precision. The gear has a 20° pressure angle, standard full-depth teeth, and a maximum allowable torque of 2.79 N·m under specified conditions. Backlash is rated between 0.20 and 0.44 mm. The gear's outer diameter is 141 mm, thickness is 30 mm, and overall width is 45 mm. Keyways conform to JIS B1301, Js9 tolerance. This variant is an available-on-request
Module 3, 45 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-45J40 | KSS3-45J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |