KSS3-45J35 is a steel spur gear in the KSS module 3 series, with 35 teeth, a 10 mm keyway (10 x 3.3 mm), and a finished bore of 30 mm. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and complies with JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 3.60 N·m under specified conditions, with a theoretical backlash range of 0.20 to 0.44 mm. No heat treatment is applied, and tooth hardness is under 194 HB.
Module 3, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-45J35 | KSS3-45J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |