KSS3-45J32 is a steel spur gear in the KSS Series with a module of 3, 32 teeth, and a finished bore of 10 mm × 3.3 mm. It is made from S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle and standard full-depth teeth, and meets JIS Grade N8 precision (JIS B1702-1:1998). The gear has a pitch diameter of 96 mm, outside diameter of 102 mm, face width of 30 mm, and a bore keyway conforming to JIS B1301 (Js 9 tolerance). Backlash is specified as 0.20-0.44 mm, and the allowable torque is 2.95 N·m under assumed usage conditions. This variant is available on request with a lead time of up to 5 working days.
Module 3, 45 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-45J32 | KSS3-45J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |