KSS3-45J28 is a steel spur gear in the KSS3 series with 28 teeth, module 3, 20° pressure angle, and a finished bore of 8 mm × 3.3 mm, made from S45C steel with a hardness of less than 194 HB. It complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a pitch diameter of 84 mm, overall width of 30 mm, and is designed for standard full-depth teeth. Backlash is specified as 0.20~0.44 mm, and the allowable torque is 3.72 N·m under assumed usage conditions. This variant is available on request with a lead time of up to 5 working days and is limited to order quantities of 1 to 20 units.
Module 3, 45 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-45J28 | KSS3-45J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |