KSS3-45J25 is a steel spur gear from the KSS3 series, with a module of 3, 25 teeth, and a 25 mm finished bore. It has a pressure angle of 20°, is made of S45C steel, and meets JIS grade N8 (JIS B1702-1: 1998) precision. The gear has a spline keyway according to JIS B1301 (Js 9 tolerance) and a bore with a 8 x 3.3 mm keyway. Backlash is 0.20~0.44 mm, and the maximum allowable torque is 3.77 N·m under specified conditions.
Module 3, 45 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-45J25 | KSS3-45J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 45 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |