KSS3-44J45 is a module 3, 45-tooth steel spur gear with a 14×3.8mm keyway, made from S45C steel and precision ground to JIS grade N8 (JIS B1702-1:1998). It has a 44mm pitch diameter, 30mm face width, and 45mm finished bore. The gear has a 20° pressure angle and standard full-depth teeth. Backlash is 0.20-0.44mm. The maximum allowable torque is 3.22 N·m. The keyway conforms to JIS B1301, Js 9 tolerance. The product is available on request with a lead time of up to five working days and is not black oxide coated in reworked areas.
Module 3, 44 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-44J45 | KSS3-44J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |