KSS3-44J40 is a steel spur gear with a module of 3, 40 teeth, and a bore size of 12 mm × 3.3 mm, designed for use in mechanical drives. The gear is made from S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998) precision standards. It features a standard full-depth tooth profile. The allowable torque is 2.79 N·m under assumed usage conditions, with a backlash range of 0.20-0.44 mm. The gear is part of a series where keyways are made to JIS B1301 Js9 tolerance and include a set screw for tapped holes. Backlash and torque values are theoretical and based on identical gear pairs in mesh.
Module 3, 44 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-44J40 | KSS3-44J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |