KSS3-44J32 is a steel spur gear with 32 teeth, module 3, and a bore size of 10 mm x 3.3 mm, conforming to JIS grade N8 (JIS B1702-1:1998) precision standards. It is made of S45C steel with a tooth hardness of less than 194HB, features a 20° pressure angle and standard full-depth teeth, and is part of the KSS series designed for mechanical drives. The gear has an outer diameter of 96 mm, face width of 15 mm, and axial length of 45 mm. Backlash is specified as 0.20~0.44 mm. The part is categorized as available-on-request
Module 3, 44 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-44J32 | KSS3-44J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |