QTC METRIC GEARS Metal Spur Gears (metric) KSS3-44J28

Description
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-44J28 is a steel spur gear with 28 teeth, module 3, and a bore size of 8 mm × 3.3 mm, designed for use with S45C material and JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash range of 0.20 to 0.44 mm. The gear is part of the KSS3-44 series, with an outside diameter of 132 mm, face width of 45 mm, and a theoretical allowable torque of 3.29 N·m. Keyways conform to JIS B1301, Js 9 tolerance. The J-series variants are available-on-request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

KSS3-44J28 is a steel spur gear with 28 teeth, module 3, and a bore size of 8 mm × 3.3 mm, designed for use with S45C material and JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash range of 0.20 to 0.44 mm. The gear is part of the KSS3-44 series, with an outside diameter of 132 mm, face width of 45 mm, and a theoretical allowable torque of 3.29 N·m. Keyways conform to JIS B1301, Js 9 tolerance. The J-series variants are available-on-request with a lead time of up to 5 working days and a minimum order quantity of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-44J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-44J28
Metal Spur Gears (metric) KSS3-44J28
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore - KSS3-44J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore
KSS3-44J28
Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore KSS3-44J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-44J28 KSS3-44J28
Product Name Metal Spur Gears (metric) Module 3, 44 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details