The KSS3-44J25 is a metal spur gear with a module of 3 and 44 teeth, designed for precision applications. It features a finished bore of 25mm, making it suitable for various mechanical assemblies. The gear is manufactured from S45C steel, providing a balance of strength and durability. It has a pressure angle of 20° and standard full depth gear teeth, ensuring effective meshing with compatible gears. The product is classified under JIS grade N8, indicating a high level of precision. This gear is available on request, with a lead time of up to five working days for orders.
Module 3, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-44J25 | KSS3-44J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |