KSS3-44 is a module 3, 44-tooth steel spur gear with a standard full-depth tooth profile, 20° pressure angle, and S45C material, conforming to JIS grade N8 (JIS B1702-1:1998). It has a bore diameter of 30 mm, tooth width of 15 mm, and overall width of 45 mm. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and an 8 mm x 3.3 mm shaft keyway. Backlash is specified as 0.20~0.44 mm, and the allowable torque is 3.64 N·m. The part is available as an order-on-request item with a lead time of up to 5 working days, and quantities limited to 1-20 units per order.
Module 3, 44 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-44 | KSS3-44 |
| Product Name | Metal Spur Gears (metric) | Module 3, 44 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |