KSS3-42J45 is a steel spur gear in the KSS3 series, with 45 teeth, a module of 3 mm, a 20° pressure angle, a 14 mm keyway (14 x 3.8 mm), and a bore diameter of 45 mm. It is made of S45C material and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth hardness of less than 194 HB and a backlash of 0.20~0.44 mm. It is available as an on-request product and requires a lead time of up to 5 working days. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 3, 42 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-42J45 | KSS3-42J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |