KSS3-42J32 is a steel spur gear with 32 teeth, module 3, and a 10 mm diameter bore with a keyway conforming to JIS B1301 Js9 tolerance. It is made of S45C steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The tooth width is 10 mm, the face width is 30 mm, and the body thickness is 15 mm. Backlash is specified as 0.20~0.44 mm. The allowable torque is 2.95 N·m under standard usage conditions. The gear is designed for use with a set screw in its tapped hole.
Module 3, 42 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-42J32 | KSS3-42J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |