Steel spur gear with module 3, 28 teeth, 20° pressure angle, and a finished bore of 8 mm diameter with a 3.3 mm keyway, made from S45C steel with JIS grade N8 precision. The part is part of the KSS3-42 series, which has a pitch diameter of 84 mm, outside diameter of 90 mm, face width of 30 mm, and an axial thickness of 15 mm. Allowable torque is 3.29 N·m under standard usage conditions. Backlash is 0.20 to 0.44 mm. The gear is designed for standard full-depth teeth and includes a set screw for tapped hole applications.
Module 3, 42 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-42J28 | KSS3-42J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 42 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |