KSS3-40J28 is a module 3, 28-tooth steel spur gear with a finished bore of 8 mm and keyway, made from S45C material with a hardness less than 194 HB, and fitted with a 20° pressure angle and standard full-depth teeth. It meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 15 mm, a face width of 45 mm, and a backlash range of 0.20 to 0.44 mm. Allowable torque is 2.98 N·m under specified conditions. It is part of the KSS series of precision steel spur gears designed for mechanical power transmission.
Module 3, 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-40J28 | KSS3-40J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |