KSS3-40J25 is a steel spur gear in the KSS Series, with a module of 3, 25 teeth, and a finished bore of 8 mm diameter, designed for standard full-depth tooth form and 20° pressure angle. It is made of S45C steel with a hardness less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a face width of 15 mm and a pitch diameter of 75 mm. Maximum allowable torque is 3.06 N·m under specified conditions. Backlash is specified as 0.18 to 0.38 mm. A set screw is included for the bore. Series variants are available as ordered-on-request products with lead times.
Module 3, 40 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-40J25 | KSS3-40J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |