KSS3-38J28 is a steel spur gear in the KSS Module 3 series with 28 teeth, a 28 mm finished bore, and a JIS grade N8 precision rating. The gear is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and a keyway conforming to JIS B1301 Js9 tolerance. The bore is sized for an 8 mm x 3.3 mm keyway and a single M6 set screw. The theoretical backlash is 0.18 to 0.38 mm. The gear has a face width of 7.5 mm, overall diameter of 114 mm, outer diameter of 120 mm, hub diameter of 30 mm, hub length of 45 mm, and weight of 373 g. The allowable torque is 2.76 N·m under assumed use conditions.
Module 3, 38 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-38J28 | KSS3-38J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 38 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |