KSS3-36J45 is a steel spur gear in the KSS series with 45 teeth, a finished bore of 36 mm, and a keyway conforming to JIS B1301 (Js 9 tolerance). It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N8 precision rating. The part includes a set screw and has a backlash of 0.18~0.38 mm. It features a face width of 7.5 mm and weighs 2.16 kg. The gear is designed for moderate torque applications and is available as an on-request item with a lead time of up to five working days for quantities of 1 to 20 units.
Module 3, 36 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-36J45 | KSS3-36J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |