KSS3-36J40 is a Module 3, 40-tooth steel spur gear with a 12 x 3.3 mm keyway and M8 bore mounting, made from S45C material with a tooth hardness less than 194 HB. It has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. The gear has a 36 mm pitch diameter, 80 mm outside diameter, 30 mm face width, and 35.5 mm hub thickness. Backlash is specified as 0.18 to 0.38 mm. Keyway conforms to JIS B1301 Js9 tolerance. The product includes a set screw for tapped holes. Secondary operations narrowing tooth width are discouraged, and this variant requires a lead time of up to five working days for orders of 1 to 20 units.
Module 3, 36 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-36J40 | KSS3-36J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |