KSS3-36J35 is a module 3, 36-tooth steel spur gear with a 35 mm finished bore, made of S45C material and machined to JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness less than 194 HB. The gear features a keyway conforming to JIS B1301 (Js9 tolerance), a 10 mm x 3.3 mm keyway, and an M8 tapped hole with a set screw included. Its overall dimensions are 80 mm outer diameter, 114 mm rim width, and 35.5 mm face width, with an allowable torque of 2.39 N·m. Backlash is specified as 0.18~0.38 mm. Secondary operations that reduce tooth width are cautioned against due to impact on precision and strength.
Module 3, 36 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-36J35 | KSS3-36J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |