KSS3-36J30 is a Module 3 steel spur gear with 30 teeth, 30 mm finished bore, and an 8 mm keyway with M6 tapped hole. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.18~0.38 mm, and the allowable torque is 2.48 N·m. The gear has a thickness of 7.5 mm, outside diameter of 35.5 mm, and weight of 3.59 kg.
Module 3, 36 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-36J30 | KSS3-36J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |