KSS3-36J22 is a Module 3 steel spur gear with 22 teeth, a 22 mm finished bore, and a 6 x 2.8 mm keyway, made from S45C material with JIS grade 4 precision. It has a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.18 to 0.38 mm. The gear has a 7.5 mm hub thickness and an M5 threaded hole. The part is designed for use with light torque and includes a set screw. It conforms to JIS B1702:1976 and JIS B1301 keyway standards.
Module 3, 36 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-36J22 | KSS3-36J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |