KSS3-35J40 is a Module 3, 45-tooth steel spur gear with a 14 mm keyway and M10 mounting hole, made from S45C material with a JIS grade N8 precision rating. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194 HB. The gear has a bore diameter of 35 mm, an outer diameter of 90 mm, a face width of 45 mm, and weighs 2.16 kg. Backlash ranges from 0.18 to 0.38 mm. Keyways conform to JIS B1301 Js9 tolerance. This variant is available on request with a lead time of up to five working days and is limited to orders of one to 20 units.
Module 3, 35 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-35J40 | KSS3-35J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |