KSS3-35J28 is a steel spur gear in the KSS Series, module 3, with 28 teeth, a 28 mm finished bore, and an M6 keyway. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and JIS Grade N8 precision. The backlash is specified as 0.18 to 0.38 mm, and the rated torque is 2.39 N·m. The gear has a face width of 8 mm, a thickness of 7.5 mm, and a hub diameter of 35.2 mm. The product is counterbored to accommodate the tapped hole, and a set screw is included. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 3, 35 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-35J28 | KSS3-35J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |