KSS3-35J25 is a steel spur gear with 25 teeth, a 25 mm finished bore, and a 6 mm keyway, part of the KSS3 series. It is made of S45C steel, has a 20° pressure angle, and conforms to JIS Grade N8 precision (JIS B1702-1:1998). The gear has a maximum hardness of 194 HB, a tooth width of 7.5 mm, and a backlash range of 0.18 to 0.38 mm. The bore is sized for an M6 set screw, and the gear is designed for use with a mounting torque of 2.44 N·m. Secondary operations that reduce tooth width are not recommended, as they affect precision and strength. The product is available on request with a lead time of up to five working days and is limited to 1 to 20 units per order.
Module 3, 35 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-35J25 | KSS3-35J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |