KSS3-35 is a Module 3 steel spur gear with 35 teeth, made of S45C material and compliant with JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and a pure bore with a keyway conforming to JIS B1301 (Js9 tolerance). The gear has a bore diameter of 10 mm, a face width of 14 mm, and an overall thickness of 7.5 mm. The maximum allowable torque is 2.27 N·m. Backlash ranges from 0.18 to 0.38 mm. Shaft hole dimensions and weight are specified, but secondary operations such as reworking the tooth width are not recommended. The product is available on request with a lead time of up to five working days and a minimum order quantity of one unit.
Module 3, 35 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-35 | KSS3-35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |