KSS3-34J45 is a Module 3, 45-tooth steel spur gear with a 14 mm x 3.8 mm keyway and M10 mounting hole, made from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a backlash range of 0.18 to 0.38 mm. The gear has a finished bore diameter of 32.9 mm, a width of 31.2 mm, and an overall thickness of 7.5 mm. The allowable torque rating is 1.92 N·m. Keyways conform to JIS B1301 Js9 tolerance, and the product is available as an on-request item with a lead time of up to five working days.
Module 3, 34 Tooth Mild Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-34J45 | KSS3-34J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 34 Tooth Mild Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |