KSS3-34J35 is a steel spur gear in the KSS3 series, with 35 teeth, a 10 x 3.3 mm keyway, an M8 bore screw, and a 7.5 mm hub width. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N8 precision (JIS B1702-1:1998). The backlash is rated between 0.18 mm and 0.38 mm. The gear has a finished bore diameter of 35.5 mm and a tooth width of 38.0 mm. Hub dimensions are 80 mm outer diameter and 114 mm overall width. It includes a set screw for mounted applications.
Module 3, 34 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-34J35 | KSS3-34J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 34 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |