KSS3-34J30 is a module 3, 30-tooth steel spur gear with a 30 mm finished bore, made of S45C material, featuring a 20° pressure angle and standard full-depth teeth. It has a JIS grade 4 precision rating (JIS B1702: 1976) and a keyway conforming to JIS B1301 (Js9 tolerance). The gear has a 10 mm x 3.3 mm keyway, an M8 tapped hole, and a hub width of 7.5 mm. Backlash is specified as 0.18-0.38 mm, and the allowable torque is 2.36 N·m. The physical dimensions are 80 mm outer diameter, 108 mm face width, and a tooth thickness of 32.9 mm. It includes a set screw and is marked with a "*" indicating a counterbored tap. The gear is available as an on-request item with a 5-day lead time, limited to 1-20 units per order.
Module 3, 34 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-34J30 | KSS3-34J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 34 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |