QTC METRIC GEARS Metal Spur Gears (metric) KSS3-34J20

Description
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-34J20 is a Module 3, 20-tooth steel spur gear with a 20 mm bore, made from S45C material, machined to JIS grade N8 precision (JIS B1702-1: 1998), with a 20° pressure angle and standard full-depth teeth. It features a keyway conforming to JIS B1301 (Js 9 tolerance) and an M5 threaded hole for set screw attachment. Backlash is specified as 0.18 to 0.38 mm. The gear has a tooth width of 7.5 mm, overall diameter of 31.2 mm, and thickness of 32.9 mm, with a weight of 323 g. It is available as an on-request item with a lead time of up to five working days and is produced in quantities of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KSS3-34J20 is a Module 3, 20-tooth steel spur gear with a 20 mm bore, made from S45C material, machined to JIS grade N8 precision (JIS B1702-1: 1998), with a 20° pressure angle and standard full-depth teeth. It features a keyway conforming to JIS B1301 (Js 9 tolerance) and an M5 threaded hole for set screw attachment. Backlash is specified as 0.18 to 0.38 mm. The gear has a tooth width of 7.5 mm, overall diameter of 31.2 mm, and thickness of 32.9 mm, with a weight of 323 g. It is available as an on-request item with a lead time of up to five working days and is produced in quantities of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-34J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-34J20
Metal Spur Gears (metric) KSS3-34J20
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS3-34J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS3-34J20
Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS3-34J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-34J20 KSS3-34J20
Product Name Metal Spur Gears (metric) Module 3, 34 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details