KSS3-32J35 is a Module 3 steel spur gear with 35 teeth, a 10 mm keyway, an M8 bore, and a tooth width of 7.5 mm, made from S45C material with JIS grade N8 precision per JIS B1702-1:1998. The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash range of 0.18 to 0.38 mm. The shaft bore is designed for a keyway conforming to JIS B1301, Js9 tolerance. The allowable torque rating for this variant is 1.86 N·m. Other variants in the KSS3 series share the same material, precision grade, pressure angle, and backlash range.
Module 3, 32 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-32J35 | KSS3-32J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |