The KSS3-32J32 is a steel spur gear in the KSS Series with 32 teeth, a 10 mm keyway, an M8 mounting hole, and a 7.5 mm hub length. It is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a 20° pressure angle and standard full-depth teeth. The backlash range is 0.18 to 0.38 mm, and it shares the module 3, 80 mm outside diameter, 102 mm width, and 45 mm face width common to the KSS3-32 module. The product is available on request with a lead time of up to five working days for orders of 1 to 20 units.
Module 3, 32 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-32J32 | KSS3-32J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |