The KSS3-32J28 is a steel spur gear in the KSS Series, module 3, with 28 teeth, a 20° pressure angle, and a finished bore of 8 mm diameter, keyed for a 3.3 mm keyway and secured with an M6 set screw. It is made from S45C steel, has a tooth hardness less than 194 HB, and meets JIS grade N8 precision per JIS B1702-1: 1998. The gear has a tooth width of 7.5 mm, an overall diameter of 108 mm, and a backlash range of 0.18 to 0.38 mm. The maximum allowable torque is 2.28 N·m. The product includes a set screw and is part of the J-Series, available on request with a five-day lead time for orders of 1 to 20 units.
Module 3, 32 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-32J28 | KSS3-32J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |