QTC METRIC GEARS Metal Spur Gears (metric) KSS3-32J25

Description
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS3-32J25 is a metal spur gear with a module of 3 and features 32 teeth. It is constructed from S45C steel, providing durability and strength for various applications. The gear has a finished bore of 25mm, making it suitable for mounting on shafts with that diameter. The pressure angle is 20°, and the tooth hardness is less than 194HB. This gear is classified under JIS grade N8, indicating a precision level that meets specific industrial standards. The design includes standard full-depth gear teeth, ensuring effective meshing with compatible gears. The product is available for order, with a lead time of up to five working days for quantities ranging from 1 to 20 units.

Datasheet Summary
Powered by GS/AI

The KSS3-32J25 is a metal spur gear with a module of 3 and features 32 teeth. It is constructed from S45C steel, providing durability and strength for various applications. The gear has a finished bore of 25mm, making it suitable for mounting on shafts with that diameter. The pressure angle is 20°, and the tooth hardness is less than 194HB. This gear is classified under JIS grade N8, indicating a precision level that meets specific industrial standards. The design includes standard full-depth gear teeth, ensuring effective meshing with compatible gears. The product is available for order, with a lead time of up to five working days for quantities ranging from 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-32J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-32J25
Metal Spur Gears (metric) KSS3-32J25
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS3-32J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS3-32J25
Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS3-32J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-32J25 KSS3-32J25
Product Name Metal Spur Gears (metric) Module 3, 32 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPFD15-1000HJ, CP15, Module 4.77, 67 Tooth, CP Hardened Carbon Steel Racks - srcpfd15-1000hj - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Module 0.75, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details
Spur Gears - 1827912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details