KSS3-32J22 is a steel spur gear in the KSS Series, with 22 teeth, a 6 mm keyway, M5 through hole, and 22 mm finished bore. It has a 20° pressure angle, full-depth teeth, and is made from S45C steel. The gear conforms to JIS grade N8 precision (JIS B1702-1:1998). Backlash is specified as 0.18-0.38 mm, and the allowable torque is 2.07 N·m. It has a module of 3, 30 mm face width, and 34.2 mm outer diameter. The material hardness is less than 194 HB. Keyways are manufactured to JIS B1301 Js9 tolerance.
Module 3, 32 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-32J22 | KSS3-32J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |