KSS3-32 is a Module 3 steel spur gear with 32 teeth, made from S45C material and conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a standard full-depth tooth profile with a 20° pressure angle and a plain bore. The gear has a pitch diameter of 75 mm, overall width of 30 mm, and keyway dimensions following JIS B1301 (Js 9 tolerance). Backlash is specified as 0.18~0.38 mm. The allowable torque capacity is 2.11 N·m under assumed usage conditions.
Module 3, 32 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-32 | KSS3-32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |