KSS3-30J35 is a steel spur gear with a module of 3, 35 teeth, a 10 x 3.3 mm keyway, and an M8 screw hole. It has a 7.5 mm face width, a 20° pressure angle, and is made of S45C steel. It complies with JIS grade N8 precision (JIS B1702-1:1998). The theoretical backlash is 0.18~0.38 mm. It is an order-on-request product with a five-working-day lead time.
Module 3, 30 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-30J35 | KSS3-30J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |