KSS3-30J22 is a module 3, 22-tooth steel spur gear made from S45C material with a JIS grade N8 precision rating, a 20° pressure angle, and a 22 mm finished bore. It has a keyway machined to JIS B1301 standard with Js9 tolerance, a through-hole for an M5 set screw, and a tooth width of 7.5 mm. The gear is designed for use with a maximum allowable torque of 1.87 N·m under specified conditions and includes a set screw. Backlash is theoretically 0.18 to 0.38 mm for a matched pair. As a J-series product, it requires a lead time of up to five working days for shipment and is available in quantities of 1 to 20 units per order.
Module 3, 30 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-30J22 | KSS3-30J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |