KSS3-30J20 is a 30-tooth steel spur gear with a 20 mm finished bore, part of the KSS Series. It has a module of 3, a 20° pressure angle, and is made from S45C steel. The gear conforms to JIS grade N8 precision (JIS B1702-1: 1998) and features a standard full-depth tooth form. The bore is sized for a keyway according to JIS B1301 (Js9 tolerance), and a set screw is included. The hub width is 30 mm, the overall width is 75 mm, and the outside diameter is 96 mm. The allowable torque is 1.89 N·m under assumed usage conditions.
Module 3, 30 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-30J20 | KSS3-30J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |