KSS3-30 is a module 3, 30-tooth steel spur gear with a plain bore, made of S45C material, featuring a 20° pressure angle and JIS grade N8 precision. It has a tooth width of 30 mm, outer diameter of 96 mm, and axial length of 15 mm. The gear includes a set screw and is designed for use with a keyway conforming to JIS B1301 Js9 tolerance. The allowable torque and backlash values are based on theoretical calculations for identical gear pairs in mesh. Secondary operations that reduce tooth width are discouraged to maintain precision and strength.
Module 3, 30 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-30 | KSS3-30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 30 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |