KSS3-29J35 is a module 3 steel spur gear with 35 teeth, made from S45C material with a JIS grade N8 precision rating and a 20° pressure angle. It has a finished bore diameter of 35 mm, a keyway conforming to JIS B1301 Js9 tolerance, and a 10 x 3.3 mm M8 tapped hole. The gear has a tooth hardness less than 194 HB, a face width of 26.7 mm, and an overall thickness of 7.5 mm. Backlash is specified at 0.18~0.38 mm. The product is available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units per order.
Module 3, 29 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-29J35 | KSS3-29J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 29 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |