KSS3-29J22 is a Module 3, 22-tooth steel spur gear with a finished bore diameter of 22 mm, keyway according to JIS B1301 (Js9 tolerance), and M5* threaded hole. It is made of S45C steel, has a pressure angle of 20°, and meets JIS grade N8 (JIS B1702-1:1998) precision. Backlash is 0.18-0.38 mm. The gear has a tooth width of 15 mm, overall diameter of 65 mm, and thickness of 30 mm. Weight is 1.70 kg. A set screw is included. Secondary operations that reduce tooth width are not recommended. Availability requires a 5-day lead time and is limited to 1-20 units per order.
Module 3, 29 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-29J22 | KSS3-29J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 29 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |